Manufacturer: TDK Corporation
Win Source Part Number: 771601-CLF7045T-2R2N
Series: CLF-H
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 4.3A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 5.5A
Test Frequency: 100kHz
Family Name: CLF-H
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 14.6 mOhm
Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): NPIM73C2R2MTRF; #636FY-2R2M=P3; SCDS74T-2R2M-N; #636FY-2R2M;
Introduction Date: October 31, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
2.2µH Shielded Wirewound Inductor 4.3A 14.6mOhm Nonstandard
2.2µH Shielded Wirewound Inductor 4.3A 14.6mOhm Nonstandard
FIXED IND 2.2UH 4.3A 14.6MOHM SM Product overview: CLF7045T-2R2N-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.3A, 14.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.3A, 14.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-2R2N-H can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 771601-CLF7045T-2R2N-H | 445-9536-2-ND | 71-CLF7045T-2R2N-H |
| Product Name | Fixed Inductors - CLF7045T-2R2N-H | Fixed Inductors | 2.2UH 4.3A 14.6MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite |
| Application | RF Choke |