TDK Corporation 2.2UH 4.3A 18.98 MOHM Inductor and Choke CLF7045T-2R2N-D

Description
FIXED IND 2.2UH 4.3A 18.98 MOHM Product overview: CLF7045T-2R2N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.3A, 18.98 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.3A, 18.98 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-2R2N-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 4.3A 18.98 MOHM Product overview: CLF7045T-2R2N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.3A, 18.98 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.3A, 18.98 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-2R2N-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 4.3A 18.98 MOHM Inductor and Choke - 71-CLF7045T-2R2N-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 4.3A 18.98 MOHM Inductor and Choke
71-CLF7045T-2R2N-D
2.2UH 4.3A 18.98 MOHM Inductor and Choke 71-CLF7045T-2R2N-D
FIXED IND 2.2UH 4.3A 18.98 MOHM Product overview: CLF7045T-2R2N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.3A, 18.98 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.3A, 18.98 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-2R2N-D can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 4.3A 18.98 MOHM Product overview: CLF7045T-2R2N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.3A, 18.98 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.3A, 18.98 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-2R2N-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-9553-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9553-2-ND
Fixed Inductors 445-9553-2-ND
2.2µH Shielded Wirewound Inductor 4.3A 18.98mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.3A 18.98mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9553-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9553-6-ND
Fixed Inductors 445-9553-6-ND
2.2µH Shielded Wirewound Inductor 4.3A 18.98mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.3A 18.98mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9553-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9553-1-ND
Fixed Inductors 445-9553-1-ND
2.2µH Shielded Wirewound Inductor 4.3A 18.98mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 4.3A 18.98mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF7045T-2R2N-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF7045T-2R2N-D
Fixed Inductors CLF7045T-2R2N-D
FIXED IND 2.2UH 4.3A 18.98 MOHM

FIXED IND 2.2UH 4.3A 18.98 MOHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF7045T-2R2N-D 445-9553-2-ND CLF7045T-2R2N-D
Product Name 2.2UH 4.3A 18.98 MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details
E - Core Common Mode Inductor - CME2425-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1050 to ? microH
DCR 0.0500 ohms
View Details
2 suppliers