FIXED IND 220UH 620MA 660MOHM SM Product overview: CLF7045T-221M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 620MA, 660MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 620MA, 660MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-221M-H can be used for catalog matching and distributor lookup.
220µH Shielded Wirewound Inductor 620mA 660mOhm Nonstandard
220µH Shielded Wirewound Inductor 620mA 660mOhm Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF7045T-221M-H | 445-9548-1-ND |
| Product Name | 220UH 620MA 660MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 220 microH |