TDK Corporation Fixed Inductors CLF7045T-221M-D

Description
220µH Shielded Wirewound Inductor 520mA 792mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 520mA 792mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-9565-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9565-1-ND
Fixed Inductors 445-9565-1-ND
220µH Shielded Wirewound Inductor 520mA 792mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 520mA 792mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9565-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9565-6-ND
Fixed Inductors 445-9565-6-ND
220µH Shielded Wirewound Inductor 520mA 792mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 520mA 792mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9565-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9565-2-ND
Fixed Inductors 445-9565-2-ND
220µH Shielded Wirewound Inductor 520mA 792mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 520mA 792mOhm Max Nonstandard

Buy Now Datasheet
220UH 520MA 792MOHM Inductor and Choke - 71-CLF7045T-221M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 520MA 792MOHM Inductor and Choke
71-CLF7045T-221M-D
220UH 520MA 792MOHM Inductor and Choke 71-CLF7045T-221M-D
FIXED IND 220UH 520MA 792MOHM SM Product overview: CLF7045T-221M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 520MA, 792MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 520MA, 792MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-221M-D can be used for catalog matching and distributor lookup.

FIXED IND 220UH 520MA 792MOHM SM Product overview: CLF7045T-221M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 520MA, 792MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 520MA, 792MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-221M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
986901-CLF7045T-221M-D
Inductors, Coils, Chokes - Fixed Inductors 986901-CLF7045T-221M-D
Win Source Part Number: 986901-CLF7045T-221M -D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 792mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 520 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-9565-1,445-9565- 2,CLF7045T221MD,445- 9565-6 Current - Saturation (Isat): 620mA

Win Source Part Number: 986901-CLF7045T-221M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 792mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 520 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-9565-1,445-9565-2,CLF7045T221MD,445-9565-6
Current - Saturation (Isat): 620mA

Buy Now Datasheet
Surface Mount Power Inductor, Clf Series, 220 H, 20%, Shielded, 0.66 Ohm, 520 Ma Rohs Compliant Tdk - 17X1795 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Clf Series, 220 H, 20%, Shielded, 0.66 Ohm, 520 Ma Rohs Compliant Tdk
17X1795
Surface Mount Power Inductor, Clf Series, 220 H, 20%, Shielded, 0.66 Ohm, 520 Ma Rohs Compliant Tdk 17X1795
Surface Mount Power Inductor, CLF Series, 220 H, 20%, Shielded, 0.66 ohm, 520 mA RoHS Compliant: Yes

Surface Mount Power Inductor, CLF Series, 220 H, 20%, Shielded, 0.66 ohm, 520 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-9565-1-ND 71-CLF7045T-221M-D 986901-CLF7045T-221M-D 17X1795
Product Name Fixed Inductors 220UH 520MA 792MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Clf Series, 220 H, 20%, Shielded, 0.66 Ohm, 520 Ma Rohs Compliant Tdk
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2424-016 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details