TDK U.S.A. Corporation Fixed Inductors - CLF7045T-150M-H CLF7045T-150M-H

Description
Manufacturer: TDK Corporation Win Source Part Number: 808437-CLF7045T-150M -H Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.1A DC Resistance (DCR): 51mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 808437-CLF7045T-150M -H Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.1A DC Resistance (DCR): 51mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CLF7045T-150M-H
808437-CLF7045T-150M-H
Fixed Inductors - CLF7045T-150M-H 808437-CLF7045T-150M-H
Manufacturer: TDK Corporation Win Source Part Number: 808437-CLF7045T-150M -H Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.1A DC Resistance (DCR): 51mOhm Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.177" (4.50mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 808437-CLF7045T-150M-H
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 15μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.1A
DC Resistance (DCR): 51mOhm
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 445-9541-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9541-2-ND
Fixed Inductors 445-9541-2-ND
15µH Shielded Wirewound Inductor 2.3A 51mOhm Nonstandard

15µH Shielded Wirewound Inductor 2.3A 51mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-9541-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-9541-1-ND
Fixed Inductors 445-9541-1-ND
15µH Shielded Wirewound Inductor 2.3A 51mOhm Nonstandard

15µH Shielded Wirewound Inductor 2.3A 51mOhm Nonstandard

Buy Now Datasheet
SMD 15UH 2.3A 51 MOHM Inductor and Choke - 71-CLF7045T-150M-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2.3A 51 MOHM Inductor and Choke
71-CLF7045T-150M-H
SMD 15UH 2.3A 51 MOHM Inductor and Choke 71-CLF7045T-150M-H
FIXED IND 15UH 2.3A 51 MOHM SMD Product overview: CLF7045T-150M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.3A, 51 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.3A, 51 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-150M-H can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.3A 51 MOHM SMD Product overview: CLF7045T-150M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.3A, 51 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.3A, 51 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-150M-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 808437-CLF7045T-150M-H 445-9541-2-ND 71-CLF7045T-150M-H
Product Name Fixed Inductors - CLF7045T-150M-H Fixed Inductors SMD 15UH 2.3A 51 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 15 microH 15 microH
DCR 0.0510 ohms 0.0510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1730242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details