TDK U.S.A. Corporation Fixed Inductors CLF7045T-101M-CA

Description
100µH Shielded Wirewound Inductor 750mA 396mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 750mA 396mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16172-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16172-1-ND
Fixed Inductors 445-16172-1-ND
100µH Shielded Wirewound Inductor 750mA 396mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 750mA 396mOhm Max Nonstandard

Buy Now Datasheet
SMD 100uH Inductor and Choke - 71-CLF7045T-101M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100uH Inductor and Choke
71-CLF7045T-101M-CA
SMD 100uH Inductor and Choke 71-CLF7045T-101M-CA
100uH ±20% SMD,7.2x6.9mm ROHS Product overview: CLF7045T-101M-CA from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-101M-CA can be used for catalog matching and distributor lookup.

100uH ±20% SMD,7.2x6.9mm ROHS Product overview: CLF7045T-101M-CA from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-101M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16172-1-ND 71-CLF7045T-101M-CA
Product Name Fixed Inductors SMD 100uH Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-273900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Power Inductors - ECS-MPI2520R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers