10µH Shielded Wirewound Inductor 2.7A 38mOhm Nonstandard
10µH Shielded Wirewound Inductor 2.7A 38mOhm Nonstandard
FIXED IND 10UH 2.7A 38 MOHM SMD Product overview: CLF7045T-100M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.7A, 38 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.7A, 38 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045T-100M-H can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 771598-CLF7045T-100M
Series: CLF-H
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2.7A
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.5A
Test Frequency: 100kHz
Family Name: CLF-H
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 38 mOhm
Dimension: 0.283" L x 0.272" W (7.20mm x 6.90mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): ASPI-0705-100J; SLF0745T-100M-N; ASPI-0705-100K; ASPI-0704S-100J;
Introduction Date: October 31, 2012
ECCN: EAR99
Country of Origin: China, Philippines, United States of America
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-9540-2-ND | 71-CLF7045T-100M-H | 771598-CLF7045T-100M-H |
| Product Name | Fixed Inductors | SMD 10UH 2.7A 38 MOHM Inductor and Choke | Fixed Inductors - CLF7045T-100M-H |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |