TDK Corporation SMD 68UH 1.08A 200MOHM Inductor and Choke CLF7045NIT-680M-D

Description
FIXED IND 68UH 1.08A 200MOHM SMD Product overview: CLF7045NIT-680M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.08A, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.08A, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-680M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68UH 1.08A 200MOHM SMD Product overview: CLF7045NIT-680M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.08A, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.08A, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-680M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 68UH 1.08A 200MOHM Inductor and Choke - 71-CLF7045NIT-680M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1.08A 200MOHM Inductor and Choke
71-CLF7045NIT-680M-D
SMD 68UH 1.08A 200MOHM Inductor and Choke 71-CLF7045NIT-680M-D
FIXED IND 68UH 1.08A 200MOHM SMD Product overview: CLF7045NIT-680M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.08A, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.08A, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-680M-D can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1.08A 200MOHM SMD Product overview: CLF7045NIT-680M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1.08A, 200MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1.08A, 200MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-680M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF7045NIT-680M-D
849347-CLF7045NIT-680M-D
Fixed Inductors - CLF7045NIT-680M-D 849347-CLF7045NIT-680M-D
Manufacturer: TDK Corporation Win Source Part Number: 849347-CLF7045NIT-68 0M-D Series: CLF-NI-D Features: 68 µH Inductor 1.08 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-174178-6, 445-174178-1, 445-174178-2

Manufacturer: TDK Corporation
Win Source Part Number: 849347-CLF7045NIT-680M-D
Series: CLF-NI-D
Features: 68 µH Inductor 1.08 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-174178-6, 445-174178-1, 445-174178-2

Buy Now Datasheet
Fixed Inductors - 445-174178-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174178-6-ND
Fixed Inductors 445-174178-6-ND
68µH Shielded Wirewound Inductor 1.08A 200mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.08A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174178-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174178-1-ND
Fixed Inductors 445-174178-1-ND
68µH Shielded Wirewound Inductor 1.08A 200mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.08A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174178-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174178-2-ND
Fixed Inductors 445-174178-2-ND
68µH Shielded Wirewound Inductor 1.08A 200mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1.08A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF7045NIT-680M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF7045NIT-680M-D
Fixed Inductors CLF7045NIT-680M-D
FIXED IND 68UH 1.08A 200MOHM SMD

FIXED IND 68UH 1.08A 200MOHM SMD

Supplier's Site Datasheet
Inductor, 68Uh, 1.5A, 20%, Shielded; Inductance Tdk - 01AC4868 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 1.5A, 20%, Shielded; Inductance Tdk
01AC4868
Inductor, 68Uh, 1.5A, 20%, Shielded; Inductance Tdk 01AC4868
INDUCTOR, 68UH, 1.5A, 20%, SHIELDED; Inductance:68µH; RMS Current (Irms):1.5A; Inductor Construction:Shielde d; Saturation Current (Isat):1.08A; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 68UH, 1.5A, 20%, SHIELDED; Inductance:68µH; RMS Current (Irms):1.5A; Inductor Construction:Shielded; Saturation Current (Isat):1.08A; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF7045NIT-680M-D 849347-CLF7045NIT-680M-D 445-174178-6-ND CLF7045NIT-680M-D 01AC4868
Product Name SMD 68UH 1.08A 200MOHM Inductor and Choke Fixed Inductors - CLF7045NIT-680M-D Fixed Inductors Fixed Inductors Inductor, 68Uh, 1.5A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 68 microH 68 microH 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE6N8J - 1135652-KQ0805TTE6N8J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0068 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N7 0402DC-7N7XJRW , 0402DC-7N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details