TDK Corporation Fixed Inductors - CLF7045NIT-4R7N-D CLF7045NIT-4R7N-D

Description
Manufacturer: TDK Corporation Win Source Part Number: 866831-CLF7045NIT-4R 7N-D Series: CLF-NI-D Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 23mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-174171-6, 445-174171-2, 445-174171-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 866831-CLF7045NIT-4R 7N-D Series: CLF-NI-D Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 23mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-174171-6, 445-174171-2, 445-174171-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CLF7045NIT-4R7N-D
866831-CLF7045NIT-4R7N-D
Fixed Inductors - CLF7045NIT-4R7N-D 866831-CLF7045NIT-4R7N-D
Manufacturer: TDK Corporation Win Source Part Number: 866831-CLF7045NIT-4R 7N-D Series: CLF-NI-D Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 23mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-174171-6, 445-174171-2, 445-174171-1

Manufacturer: TDK Corporation
Win Source Part Number: 866831-CLF7045NIT-4R7N-D
Series: CLF-NI-D
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 23mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-174171-6, 445-174171-2, 445-174171-1

Buy Now
Fixed Inductors - 445-174171-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174171-6-ND
Fixed Inductors 445-174171-6-ND
4.7µH Shielded Wirewound Inductor 4.1A 23mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 4.1A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174171-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174171-2-ND
Fixed Inductors 445-174171-2-ND
4.7µH Shielded Wirewound Inductor 4.1A 23mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 4.1A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174171-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174171-1-ND
Fixed Inductors 445-174171-1-ND
4.7µH Shielded Wirewound Inductor 4.1A 23mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 4.1A 23mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 4.1A 23MOHM Inductor and Choke - 71-CLF7045NIT-4R7N-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 4.1A 23MOHM Inductor and Choke
71-CLF7045NIT-4R7N-D
SMD 4.7UH 4.1A 23MOHM Inductor and Choke 71-CLF7045NIT-4R7N-D
FIXED IND 4.7UH 4.1A 23MOHM SMD Product overview: CLF7045NIT-4R7N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.1A, 23MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.1A, 23MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-4R7N-D can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 4.1A 23MOHM SMD Product overview: CLF7045NIT-4R7N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 4.1A, 23MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 4.1A, 23MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-4R7N-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1247835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1247835
Surface Mount Inductors 1247835
TDK CLF7045NIT-4R7N-D

TDK CLF7045NIT-4R7N-D

Supplier's Site
Fixed Inductors - CLF7045NIT-4R7N-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF7045NIT-4R7N-D
Fixed Inductors CLF7045NIT-4R7N-D
FIXED IND 4.7UH 4.1A 23MOHM SMD

FIXED IND 4.7UH 4.1A 23MOHM SMD

Supplier's Site Datasheet
Inductor, 4.7Uh, 4.1A, 30%, Shielded; Inductance Tdk - 01AC4864 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 4.1A, 30%, Shielded; Inductance Tdk
01AC4864
Inductor, 4.7Uh, 4.1A, 30%, Shielded; Inductance Tdk 01AC4864
INDUCTOR, 4.7UH, 4.1A, 30%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde d; Saturation Current (Isat):4.1A; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 4.7UH, 4.1A, 30%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):4.1A; Inductor Construction:Shielded; Saturation Current (Isat):4.1A; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CLF7045NIT-4R7N-D
Inductors/Coils/Transformers >> Power Inductors CLF7045NIT-4R7N-D
4.1A 4.7uH ±30% 4.1A SMD Power Inductors ROHS

4.1A 4.7uH ±30% 4.1A SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 866831-CLF7045NIT-4R7N-D 445-174171-6-ND 71-CLF7045NIT-4R7N-D 1247835 CLF7045NIT-4R7N-D 01AC4864 CLF7045NIT-4R7N-D
Product Name Fixed Inductors - CLF7045NIT-4R7N-D Fixed Inductors SMD 4.7UH 4.1A 23MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors Inductor, 4.7Uh, 4.1A, 30%, Shielded; Inductance Tdk Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1660177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details