TDK Corporation Fixed Inductors - CLF7045NIT-471M-D CLF7045NIT-471M-D

Description
Manufacturer: TDK Corporation Win Source Part Number: 805099-CLF7045NIT-47 1M-D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 410mA DC Resistance (DCR): 1.44Ohm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.189" (4.80mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 460mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 805099-CLF7045NIT-47 1M-D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 410mA DC Resistance (DCR): 1.44Ohm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.189" (4.80mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 460mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CLF7045NIT-471M-D
805099-CLF7045NIT-471M-D
Fixed Inductors - CLF7045NIT-471M-D 805099-CLF7045NIT-471M-D
Manufacturer: TDK Corporation Win Source Part Number: 805099-CLF7045NIT-47 1M-D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 470μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 410mA DC Resistance (DCR): 1.44Ohm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.189" (4.80mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 460mA Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 805099-CLF7045NIT-471M-D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 410mA
DC Resistance (DCR): 1.44Ohm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.189" (4.80mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 460mA
Inductance Frequency - Test: 100kHz

Buy Now
470UH 410MA 1.44OHM Inductor and Choke - 71-CLF7045NIT-471M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 410MA 1.44OHM Inductor and Choke
71-CLF7045NIT-471M-D
470UH 410MA 1.44OHM Inductor and Choke 71-CLF7045NIT-471M-D
FIXED IND 470UH 410MA 1.44OHM SM Product overview: CLF7045NIT-471M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 410MA, 1.44OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 410MA, 1.44OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-471M-D can be used for catalog matching and distributor lookup.

FIXED IND 470UH 410MA 1.44OHM SM Product overview: CLF7045NIT-471M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 410MA, 1.44OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 410MA, 1.44OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-471M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174183-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174183-2-ND
Fixed Inductors 445-174183-2-ND
470µH Shielded Wirewound Inductor 410mA 1.44Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 410mA 1.44Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174183-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174183-1-ND
Fixed Inductors 445-174183-1-ND
470µH Shielded Wirewound Inductor 410mA 1.44Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 410mA 1.44Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174183-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174183-6-ND
Fixed Inductors 445-174183-6-ND
470µH Shielded Wirewound Inductor 410mA 1.44Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 410mA 1.44Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 470Uh, 0.46A, 20%, Shielded; Inductance Tdk - 01AC4866 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 0.46A, 20%, Shielded; Inductance Tdk
01AC4866
Inductor, 470Uh, 0.46A, 20%, Shielded; Inductance Tdk 01AC4866
INDUCTOR, 470UH, 0.46A, 20%, SHIELDED; Inductance:470µH; RMS Current (Irms):460mA; Inductor Construction:Shielde d; Saturation Current (Isat):410mA; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 470UH, 0.46A, 20%, SHIELDED; Inductance:470µH; RMS Current (Irms):460mA; Inductor Construction:Shielded; Saturation Current (Isat):410mA; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 805099-CLF7045NIT-471M-D 71-CLF7045NIT-471M-D 445-174183-2-ND 01AC4866
Product Name Fixed Inductors - CLF7045NIT-471M-D 470UH 410MA 1.44OHM Inductor and Choke Fixed Inductors Inductor, 470Uh, 0.46A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 470 microH 470 microH 470 microH
DCR 1.44 ohms 1.44 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1023240-DFK-33-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1500 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 1-2176639-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 390 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details