TDK Corporation Fixed Inductors CLF7045NIT-470M-D

Description
47µH Shielded Wirewound Inductor 1.26A 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 1.26A 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174177-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174177-1-ND
Fixed Inductors 445-174177-1-ND
47µH Shielded Wirewound Inductor 1.26A 160mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.26A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174177-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174177-2-ND
Fixed Inductors 445-174177-2-ND
47µH Shielded Wirewound Inductor 1.26A 160mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.26A 160mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174177-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174177-6-ND
Fixed Inductors 445-174177-6-ND
47µH Shielded Wirewound Inductor 1.26A 160mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.26A 160mOhm Max Nonstandard

Buy Now Datasheet
SMD 47UH 1.26A 160MOHM Inductor and Choke - 71-CLF7045NIT-470M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.26A 160MOHM Inductor and Choke
71-CLF7045NIT-470M-D
SMD 47UH 1.26A 160MOHM Inductor and Choke 71-CLF7045NIT-470M-D
FIXED IND 47UH 1.26A 160MOHM SMD Product overview: CLF7045NIT-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.26A, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.26A, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-470M-D can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.26A 160MOHM SMD Product overview: CLF7045NIT-470M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.26A, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.26A, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-470M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1378160-CLF7045NIT-470M-D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1378160-CLF7045NIT-470M-D
Inductors, Coils, Chokes - Fixed Inductors 1378160-CLF7045NIT-470M-D
Win Source Part Number: 1378160-CLF7045NIT-4 70M-D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 150°C Fake Threat In the Open Market: 56 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: CLF-NI-D Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm) Height - Seated (Max): 0.189" (4.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 47 µH Current Rating (Amps): 1.26 A Current - Saturation (Isat): 1.26A Shielding: Shielded DC Resistance (DCR): 160mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1378160-CLF7045NIT-470M-D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 56 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CLF-NI-D
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm)
Height - Seated (Max): 0.189" (4.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 47 µH
Current Rating (Amps): 1.26 A
Current - Saturation (Isat): 1.26A
Shielding: Shielded
DC Resistance (DCR): 160mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - CLF7045NIT-470M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF7045NIT-470M-D
Fixed Inductors CLF7045NIT-470M-D
FIXED IND 47UH 1.26A 160MOHM SMD

FIXED IND 47UH 1.26A 160MOHM SMD

Supplier's Site Datasheet
Inductor, 47Uh, 1.7A, 20%, Shielded; Inductance Tdk - 01AC4865 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1.7A, 20%, Shielded; Inductance Tdk
01AC4865
Inductor, 47Uh, 1.7A, 20%, Shielded; Inductance Tdk 01AC4865
INDUCTOR, 47UH, 1.7A, 20%, SHIELDED; Inductance:47µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):1.26A; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 47UH, 1.7A, 20%, SHIELDED; Inductance:47µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):1.26A; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174177-1-ND 71-CLF7045NIT-470M-D 1378160-CLF7045NIT-470M-D CLF7045NIT-470M-D 01AC4865
Product Name Fixed Inductors SMD 47UH 1.26A 160MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 47Uh, 1.7A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2469834 - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3160-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers