TDK Corporation Fixed Inductors - CLF7045NIT-330M-D CLF7045NIT-330M-D

Description
Manufacturer: TDK Corporation Win Source Part Number: 807306-CLF7045NIT-33 0M-D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.6A DC Resistance (DCR): 116.4mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.189" (4.80mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 807306-CLF7045NIT-33 0M-D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.6A DC Resistance (DCR): 116.4mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.189" (4.80mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CLF7045NIT-330M-D
807306-CLF7045NIT-330M-D
Fixed Inductors - CLF7045NIT-330M-D 807306-CLF7045NIT-330M-D
Manufacturer: TDK Corporation Win Source Part Number: 807306-CLF7045NIT-33 0M-D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 33μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.6A DC Resistance (DCR): 116.4mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.189" (4.80mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.8A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 807306-CLF7045NIT-330M-D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 33μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.6A
DC Resistance (DCR): 116.4mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.189" (4.80mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8A
Inductance Frequency - Test: 100kHz

Buy Now
33UH 1.6A 116.4MOHM Inductor and Choke - 71-CLF7045NIT-330M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 1.6A 116.4MOHM Inductor and Choke
71-CLF7045NIT-330M-D
33UH 1.6A 116.4MOHM Inductor and Choke 71-CLF7045NIT-330M-D
FIXED IND 33UH 1.6A 116.4MOHM SM Product overview: CLF7045NIT-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 1.6A, 116.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 1.6A, 116.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-330M-D can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.6A 116.4MOHM SM Product overview: CLF7045NIT-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 1.6A, 116.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 1.6A, 116.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-330M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174176-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174176-1-ND
Fixed Inductors 445-174176-1-ND
33µH Shielded Wirewound Inductor 1.6A 116.4mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.6A 116.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174176-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174176-2-ND
Fixed Inductors 445-174176-2-ND
33µH Shielded Wirewound Inductor 1.6A 116.4mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.6A 116.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174176-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174176-6-ND
Fixed Inductors 445-174176-6-ND
33µH Shielded Wirewound Inductor 1.6A 116.4mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.6A 116.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 33Uh, 1.8A, 20%, Shielded; Inductance Tdk - 01AC4862 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, 1.8A, 20%, Shielded; Inductance Tdk
01AC4862
Inductor, 33Uh, 1.8A, 20%, Shielded; Inductance Tdk 01AC4862
INDUCTOR, 33UH, 1.8A, 20%, SHIELDED; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Shielde d; Saturation Current (Isat):1.6A; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 33UH, 1.8A, 20%, SHIELDED; Inductance:33µH; RMS Current (Irms):1.8A; Inductor Construction:Shielded; Saturation Current (Isat):1.6A; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CLF7045NIT-330M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF7045NIT-330M-D
Fixed Inductors CLF7045NIT-330M-D
FIXED IND 33UH 1.6A 116.4MOHM SM

FIXED IND 33UH 1.6A 116.4MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 807306-CLF7045NIT-330M-D 71-CLF7045NIT-330M-D 445-174176-1-ND 01AC4862 CLF7045NIT-330M-D
Product Name Fixed Inductors - CLF7045NIT-330M-D 33UH 1.6A 116.4MOHM Inductor and Choke Fixed Inductors Inductor, 33Uh, 1.8A, 20%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 33 microH 33 microH 33 microH 33 microH
DCR 0.1164 ohms 0.1164 ohms 0.1164 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3171-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Ferrite Beads and Chips - 1712-BMC2EY0031ANTR-ND - DigiKey
Specs
DCR 0.1000 ohms
Rated DC Current 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details