TDK Corporation SMD 22UH 1.7A 82.8MOHM Inductor and Choke CLF7045NIT-220M-D

Description
FIXED IND 22UH 1.7A 82.8MOHM SMD Product overview: CLF7045NIT-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 82.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 82.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-220M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 1.7A 82.8MOHM SMD Product overview: CLF7045NIT-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 82.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 82.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-220M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 1.7A 82.8MOHM Inductor and Choke - 71-CLF7045NIT-220M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.7A 82.8MOHM Inductor and Choke
71-CLF7045NIT-220M-D
SMD 22UH 1.7A 82.8MOHM Inductor and Choke 71-CLF7045NIT-220M-D
FIXED IND 22UH 1.7A 82.8MOHM SMD Product overview: CLF7045NIT-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 82.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 82.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-220M-D can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.7A 82.8MOHM SMD Product overview: CLF7045NIT-220M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 82.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 82.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-220M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF7045NIT-220M-D
771597-CLF7045NIT-220M-D
Fixed Inductors - CLF7045NIT-220M-D 771597-CLF7045NIT-220M-D
Manufacturer: TDK Corporation Win Source Part Number: 771597-CLF7045NIT-22 0M-D Series: CLF-NI-D Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 2.2A Shielding: Shielded Inductance: 22μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 1.7A Test Frequency: 100kHz Family Name: CLF-NI-D Categories: Inductors, Coils, Chokes DC Resistance (DCR): 82.8 mOhm Max Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm) Height - Seated (Maximum): 0.189" (4.80mm) Alternative Parts (Cross-Reference): SRP6540-220M; CDRR7D45T125NP-220MC ; UISLD75K-220F; PCDR0745MT220; Introduction Date: May 13, 2015 ECCN: EAR99 Country of Origin: Germany, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771597-CLF7045NIT-220M-D
Series: CLF-NI-D
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 2.2A
Shielding: Shielded
Inductance: 22μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 1.7A
Test Frequency: 100kHz
Family Name: CLF-NI-D
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 82.8 mOhm Max
Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm)
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): SRP6540-220M; CDRR7D45T125NP-220MC; UISLD75K-220F; PCDR0745MT220;
Introduction Date: May 13, 2015
ECCN: EAR99
Country of Origin: Germany, United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 445-174175-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174175-2-ND
Fixed Inductors 445-174175-2-ND
22µH Shielded Wirewound Inductor 1.7A 82.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.7A 82.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174175-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174175-6-ND
Fixed Inductors 445-174175-6-ND
22µH Shielded Wirewound Inductor 1.7A 82.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.7A 82.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174175-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174175-1-ND
Fixed Inductors 445-174175-1-ND
22µH Shielded Wirewound Inductor 1.7A 82.8mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.7A 82.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, 2.2A, 20%, Shielded; Inductance Tdk - 01AC4859 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 2.2A, 20%, Shielded; Inductance Tdk
01AC4859
Inductor, 22Uh, 2.2A, 20%, Shielded; Inductance Tdk 01AC4859
INDUCTOR, 22UH, 2.2A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1.7A; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 22UH, 2.2A, 20%, SHIELDED; Inductance:22µH; RMS Current (Irms):2.2A; Inductor Construction:Shielded; Saturation Current (Isat):1.7A; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF7045NIT-220M-D 771597-CLF7045NIT-220M-D 445-174175-2-ND 01AC4859
Product Name SMD 22UH 1.7A 82.8MOHM Inductor and Choke Fixed Inductors - CLF7045NIT-220M-D Fixed Inductors Inductor, 22Uh, 2.2A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details