TDK Corporation Fixed Inductors CLF7045NIT-1R5N-D

Description
1.5µH Shielded Wirewound Inductor 5.4A 13mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 5.4A 13mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174168-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174168-1-ND
Fixed Inductors 445-174168-1-ND
1.5µH Shielded Wirewound Inductor 5.4A 13mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5.4A 13mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174168-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174168-6-ND
Fixed Inductors 445-174168-6-ND
1.5µH Shielded Wirewound Inductor 5.4A 13mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5.4A 13mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174168-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174168-2-ND
Fixed Inductors 445-174168-2-ND
1.5µH Shielded Wirewound Inductor 5.4A 13mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5.4A 13mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF7045NIT-1R5N-D
771596-CLF7045NIT-1R5N-D
Fixed Inductors - CLF7045NIT-1R5N-D 771596-CLF7045NIT-1R5N-D
Manufacturer: TDK Corporation Win Source Part Number: 771596-CLF7045NIT-1R 5N-D Series: CLF-NI-D Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 5.4A Shielding: Shielded Inductance: 1.5μH Mounting: SMD Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 6.3A Test Frequency: 100kHz Family Name: CLF-NI-D Categories: Inductors, Coils, Chokes DC Resistance (DCR): 13 mOhm Max Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm) Height - Seated (Maximum): 0.189" (4.80mm) Alternative Parts (Cross-Reference): HM72B-061R5LFTR13; NPI73T1R5MTRF; NPIS60P1R5MTRF; HM72A-061R5LFTR13; Introduction Date: May 13, 2015 ECCN: EAR99 Country of Origin: Germany, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771596-CLF7045NIT-1R5N-D
Series: CLF-NI-D
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 5.4A
Shielding: Shielded
Inductance: 1.5μH
Mounting: SMD
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 6.3A
Test Frequency: 100kHz
Family Name: CLF-NI-D
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 13 mOhm Max
Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm)
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): HM72B-061R5LFTR13; NPI73T1R5MTRF; NPIS60P1R5MTRF; HM72A-061R5LFTR13;
Introduction Date: May 13, 2015
ECCN: EAR99
Country of Origin: Germany, United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 1.5UH 5.4A 13MOHM Inductor and Choke - 71-CLF7045NIT-1R5N-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 5.4A 13MOHM Inductor and Choke
71-CLF7045NIT-1R5N-D
SMD 1.5UH 5.4A 13MOHM Inductor and Choke 71-CLF7045NIT-1R5N-D
FIXED IND 1.5UH 5.4A 13MOHM SMD Product overview: CLF7045NIT-1R5N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5.4A, 13MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5.4A, 13MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-1R5N-D can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 5.4A 13MOHM SMD Product overview: CLF7045NIT-1R5N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 5.4A, 13MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 5.4A, 13MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-1R5N-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174168-1-ND 771596-CLF7045NIT-1R5N-D 71-CLF7045NIT-1R5N-D
Product Name Fixed Inductors Fixed Inductors - CLF7045NIT-1R5N-D SMD 1.5UH 5.4A 13MOHM Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N2 0302CS-7N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details