1µH Shielded Wirewound Inductor 6.5A 12mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 6.5A 12mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 6.5A 12mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 730349-CLF7045NIT-1R
Series: CLF-NI-D
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 6.5A
Shielding: Shielded
Inductance: 1μH
Mounting: SMD
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 8.5A
Test Frequency: 100kHz
Size: 0.291" L x 0.276" W (7.40mm x 7.00mm)
Family Name: CLF-NI-D
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 12 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): HPC073N-1R0MTR; CDEIR6D31FNP-1R0NC; MPT730-1R0H1;
Introduction Date: May 13, 2015
ECCN: EAR99
Country of Origin: Germany, United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
FIXED IND 1UH 6.5A 12 MOHM SMD Product overview: CLF7045NIT-1R0N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 6.5A, 12 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 6.5A, 12 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-1R0N-D
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-174167-2-ND | 730349-CLF7045NIT-1R0N-D | 71-CLF7045NIT-1R0N-D |
| Product Name | Fixed Inductors | Newest Parts - CLF7045NIT-1R0N-D | SMD 1UH 6.5A 12 MOHM Inductor and Choke |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |