FIXED IND 150UH 690MA 520MOHM SM Product overview: CLF7045NIT-151M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 690MA, 520MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 690MA, 520MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-151M-D
150µH Shielded Wirewound Inductor 690mA 520mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 690mA 520mOhm Max Nonstandard
150µH Shielded Wirewound Inductor 690mA 520mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 804483-CLF7045NIT-15
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 150μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 690mA
DC Resistance (DCR): 520mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.189" (4.80mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 950mA
Inductance Frequency - Test: 100kHz
INDUCTOR, 150UH, 0.95A, 20%, SHIELDED; Inductance:150µH; RMS Current (Irms):950mA; Inductor Construction:Shielde
FIXED IND 150UH 690MA 520MOHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF7045NIT-151M-D | 445-174180-2-ND | 804483-CLF7045NIT-151M-D | 01AC4857 | CLF7045NIT-151M-D |
| Product Name | 150UH 690MA 520MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CLF7045NIT-151M-D | Inductor, 150Uh, 0.95A, 20%, Shielded; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 150 microH | 150 microH | 150 microH | 150 microH |