TDK Corporation Fixed Inductors CLF7045NIT-101M-D

Description
100µH Shielded Wirewound Inductor 810mA 310mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 810mA 310mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174179-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174179-1-ND
Fixed Inductors 445-174179-1-ND
100µH Shielded Wirewound Inductor 810mA 310mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 810mA 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174179-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174179-2-ND
Fixed Inductors 445-174179-2-ND
100µH Shielded Wirewound Inductor 810mA 310mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 810mA 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174179-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174179-6-ND
Fixed Inductors 445-174179-6-ND
100µH Shielded Wirewound Inductor 810mA 310mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 810mA 310mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF7045NIT-101M-D
771595-CLF7045NIT-101M-D
Fixed Inductors - CLF7045NIT-101M-D 771595-CLF7045NIT-101M-D
Manufacturer: TDK Corporation Win Source Part Number: 771595-CLF7045NIT-10 1M-D Series: CLF-NI-D Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 150°C Package: Nonstandard Current Rating: 1.05A Shielding: Shielded Inductance: 100μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 810mA Test Frequency: 100kHz Family Name: CLF-NI-D Categories: Inductors, Coils, Chokes DC Resistance (DCR): 310 mOhm Max Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm) Height - Seated (Maximum): 0.189" (4.80mm) Alternative Parts (Cross-Reference): ASPI-0704S-101J; PCD0705KT101; NPI75C101KTRF; CD75NP-101KC; Introduction Date: May 13, 2015 ECCN: EAR99 Country of Origin: Germany, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771595-CLF7045NIT-101M-D
Series: CLF-NI-D
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 1.05A
Shielding: Shielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 810mA
Test Frequency: 100kHz
Family Name: CLF-NI-D
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 310 mOhm Max
Dimension: 0.291" L x 0.276" W (7.40mm x 7.00mm)
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): ASPI-0704S-101J; PCD0705KT101; NPI75C101KTRF; CD75NP-101KC;
Introduction Date: May 13, 2015
ECCN: EAR99
Country of Origin: Germany, United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
100UH 810MA 310MOHM Inductor and Choke - 71-CLF7045NIT-101M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 810MA 310MOHM Inductor and Choke
71-CLF7045NIT-101M-D
100UH 810MA 310MOHM Inductor and Choke 71-CLF7045NIT-101M-D
FIXED IND 100UH 810MA 310MOHM SM Product overview: CLF7045NIT-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 810MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 810MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-101M-D can be used for catalog matching and distributor lookup.

FIXED IND 100UH 810MA 310MOHM SM Product overview: CLF7045NIT-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 810MA, 310MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 810MA, 310MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-101M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 100Uh, 1.05A, 20%, Shielded; Inductance Tdk - 01AC4855 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 1.05A, 20%, Shielded; Inductance Tdk
01AC4855
Inductor, 100Uh, 1.05A, 20%, Shielded; Inductance Tdk 01AC4855
INDUCTOR, 100UH, 1.05A, 20%, SHIELDED; Inductance:100µH; RMS Current (Irms):1.05A; Inductor Construction:Shielde d; Saturation Current (Isat):810mA; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 100UH, 1.05A, 20%, SHIELDED; Inductance:100µH; RMS Current (Irms):1.05A; Inductor Construction:Shielded; Saturation Current (Isat):810mA; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CLF7045NIT-101M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF7045NIT-101M-D
Fixed Inductors CLF7045NIT-101M-D
FIXED IND 100UH 810MA 310MOHM SM

FIXED IND 100UH 810MA 310MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174179-1-ND 771595-CLF7045NIT-101M-D 71-CLF7045NIT-101M-D 01AC4855 CLF7045NIT-101M-D
Product Name Fixed Inductors Fixed Inductors - CLF7045NIT-101M-D 100UH 810MA 310MOHM Inductor and Choke Inductor, 100Uh, 1.05A, 20%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.22uH 1.05KOhm 7.9MHz Inductor and Choke - 71-0402AF-221XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-040 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3107-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers