TDK Corporation Fixed Inductors CLF7045NIT-100M-D

Description
10µH Shielded Wirewound Inductor 3A 39.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 3A 39.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174173-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174173-1-ND
Fixed Inductors 445-174173-1-ND
10µH Shielded Wirewound Inductor 3A 39.6mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3A 39.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174173-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174173-6-ND
Fixed Inductors 445-174173-6-ND
10µH Shielded Wirewound Inductor 3A 39.6mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3A 39.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174173-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174173-2-ND
Fixed Inductors 445-174173-2-ND
10µH Shielded Wirewound Inductor 3A 39.6mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 3A 39.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF7045NIT-100M-D - 866827-CLF7045NIT-100M-D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CLF7045NIT-100M-D
866827-CLF7045NIT-100M-D
Fixed Inductors - CLF7045NIT-100M-D 866827-CLF7045NIT-100M-D
Manufacturer: TDK Corporation Win Source Part Number: 866827-CLF7045NIT-10 0M-D Series: CLF-NI-D Operating Temperature Range: -55°C ~ 150°C Features: Shielded Wirewound Inductor 39.6mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-174173-2, 445-174173-1, 445-174173-6

Manufacturer: TDK Corporation
Win Source Part Number: 866827-CLF7045NIT-100M-D
Series: CLF-NI-D
Operating Temperature Range: -55°C ~ 150°C
Features: Shielded Wirewound Inductor 39.6mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-174173-2, 445-174173-1, 445-174173-6

Buy Now
SMD 10UH 3A 39.6 MOHM Inductor and Choke - 71-CLF7045NIT-100M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3A 39.6 MOHM Inductor and Choke
71-CLF7045NIT-100M-D
SMD 10UH 3A 39.6 MOHM Inductor and Choke 71-CLF7045NIT-100M-D
FIXED IND 10UH 3A 39.6 MOHM SMD Product overview: CLF7045NIT-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3A, 39.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3A, 39.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-100M-D can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3A 39.6 MOHM SMD Product overview: CLF7045NIT-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3A, 39.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3A, 39.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF7045NIT-100M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Uh, 3.1A, 20%, Shielded; Inductance Tdk - 01AC4854 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 3.1A, 20%, Shielded; Inductance Tdk
01AC4854
Inductor, 10Uh, 3.1A, 20%, Shielded; Inductance Tdk 01AC4854
INDUCTOR, 10UH, 3.1A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10UH, 3.1A, 20%, SHIELDED; Inductance:10µH; RMS Current (Irms):3.1A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:CLF-NI-D Series; Power Inductor Case:7.4mm x 7mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CLF7045NIT-100M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF7045NIT-100M-D
Fixed Inductors CLF7045NIT-100M-D
FIXED IND 10UH 3A 39.6 MOHM SMD

FIXED IND 10UH 3A 39.6 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174173-1-ND 866827-CLF7045NIT-100M-D 71-CLF7045NIT-100M-D 01AC4854 CLF7045NIT-100M-D
Product Name Fixed Inductors Fixed Inductors - CLF7045NIT-100M-D SMD 10UH 3A 39.6 MOHM Inductor and Choke Inductor, 10Uh, 3.1A, 20%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624026-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 470 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details