TDK Corporation 6.8UH 2.9A 35.1MOHM Inductor and Choke CLF6045T-6R8N

Description
FIXED IND 6.8UH 2.9A 35.1MOHM SM Product overview: CLF6045T-6R8N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.9A, 35.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.9A, 35.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-6R8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 2.9A 35.1MOHM SM Product overview: CLF6045T-6R8N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.9A, 35.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.9A, 35.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-6R8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UH 2.9A 35.1MOHM Inductor and Choke - 71-CLF6045T-6R8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 2.9A 35.1MOHM Inductor and Choke
71-CLF6045T-6R8N
6.8UH 2.9A 35.1MOHM Inductor and Choke 71-CLF6045T-6R8N
FIXED IND 6.8UH 2.9A 35.1MOHM SM Product overview: CLF6045T-6R8N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.9A, 35.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.9A, 35.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-6R8N can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 2.9A 35.1MOHM SM Product overview: CLF6045T-6R8N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 2.9A, 35.1MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 2.9A, 35.1MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-6R8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15091-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15091-2-ND
Fixed Inductors 445-15091-2-ND
6.8µH Shielded Wirewound Inductor 2.9A 35.1mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.9A 35.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15091-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15091-1-ND
Fixed Inductors 445-15091-1-ND
6.8µH Shielded Wirewound Inductor 2.9A 35.1mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.9A 35.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF6045T-6R8N 445-15091-2-ND
Product Name 6.8UH 2.9A 35.1MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 6.8 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details