TDK U.S.A. Corporation Inductors, Coils, Chokes - Fixed Inductors CLF6045T-680M

Description
Manufacturer: TDK Corporation Win Source Part Number: 1327785-CLF6045T-680 M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Inductance: 68 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 258mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-15097-1,445-1509 7-2,445-15097-6 Product Status: Obsolete Current - Saturation (Isat): 790mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1327785-CLF6045T-680 M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Inductance: 68 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 258mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-15097-1,445-1509 7-2,445-15097-6 Product Status: Obsolete Current - Saturation (Isat): 790mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327785-CLF6045T-680M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327785-CLF6045T-680M
Inductors, Coils, Chokes - Fixed Inductors 1327785-CLF6045T-680M
Manufacturer: TDK Corporation Win Source Part Number: 1327785-CLF6045T-680 M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Inductance: 68 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 258mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-15097-1,445-1509 7-2,445-15097-6 Product Status: Obsolete Current - Saturation (Isat): 790mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 1327785-CLF6045T-680M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Inductance: 68 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 258mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 66
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-15097-1,445-15097-2,445-15097-6
Product Status: Obsolete
Current - Saturation (Isat): 790mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
SMD 68UH 1A 258 MOHM Inductor and Choke - 71-CLF6045T-680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1A 258 MOHM Inductor and Choke
71-CLF6045T-680M
SMD 68UH 1A 258 MOHM Inductor and Choke 71-CLF6045T-680M
FIXED IND 68UH 1A 258 MOHM SMD Product overview: CLF6045T-680M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 258 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 258 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-680M can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1A 258 MOHM SMD Product overview: CLF6045T-680M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 258 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 258 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15097-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15097-2-ND
Fixed Inductors 445-15097-2-ND
68µH Shielded Wirewound Inductor 1A 258mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1A 258mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327785-CLF6045T-680M 71-CLF6045T-680M 445-15097-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 68UH 1A 258 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details