TDK Corporation Fixed Inductors CLF6045T-4R7N-D

Description
4.7µH Shielded Wirewound Inductor 3.2A 29.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 3.2A 29.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15124-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15124-1-ND
Fixed Inductors 445-15124-1-ND
4.7µH Shielded Wirewound Inductor 3.2A 29.9mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.2A 29.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15124-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15124-6-ND
Fixed Inductors 445-15124-6-ND
4.7µH Shielded Wirewound Inductor 3.2A 29.9mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.2A 29.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15124-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15124-2-ND
Fixed Inductors 445-15124-2-ND
4.7µH Shielded Wirewound Inductor 3.2A 29.9mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.2A 29.9mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370610-CLF6045T-4R7N-D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370610-CLF6045T-4R7N-D
Inductors, Coils, Chokes - Fixed Inductors 1370610-CLF6045T-4R7N-D
Win Source Part Number: 1370610-CLF6045T-4R7 N-D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 47 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: CLF-D Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±30% Ratings: AEC-Q200 Size / Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Height - Seated (Max): 0.189" (4.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 3.2 A Current - Saturation (Isat): 2.5A Shielding: Shielded DC Resistance (DCR): 29.9mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370610-CLF6045T-4R7N-D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 47 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CLF-D
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±30%
Ratings: AEC-Q200
Size / Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Height - Seated (Max): 0.189" (4.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 4.7 µH
Current Rating (Amps): 3.2 A
Current - Saturation (Isat): 2.5A
Shielding: Shielded
DC Resistance (DCR): 29.9mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
4.7UH 3.2A 29.9MOHM Inductor and Choke - 71-CLF6045T-4R7N-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 3.2A 29.9MOHM Inductor and Choke
71-CLF6045T-4R7N-D
4.7UH 3.2A 29.9MOHM Inductor and Choke 71-CLF6045T-4R7N-D
FIXED IND 4.7UH 3.2A 29.9MOHM SM Product overview: CLF6045T-4R7N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.2A, 29.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.2A, 29.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-4R7N-D can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.2A 29.9MOHM SM Product overview: CLF6045T-4R7N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.2A, 29.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.2A, 29.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-4R7N-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CLF6045T-4R7N-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF6045T-4R7N-D
Fixed Inductors CLF6045T-4R7N-D
FIXED IND 4.7UH 3.2A 29.9MOHM SM

FIXED IND 4.7UH 3.2A 29.9MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15124-1-ND 1370610-CLF6045T-4R7N-D 71-CLF6045T-4R7N-D CLF6045T-4R7N-D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 4.7UH 3.2A 29.9MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details