TDK Corporation Fixed Inductors CLF6045T-471M

Description
470µH Shielded Wirewound Inductor 370mA 1.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 370mA 1.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15102-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15102-2-ND
Fixed Inductors 445-15102-2-ND
470µH Shielded Wirewound Inductor 370mA 1.7Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 370mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15102-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15102-1-ND
Fixed Inductors 445-15102-1-ND
470µH Shielded Wirewound Inductor 370mA 1.7Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 370mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
SMD 470UH 370MA 1.7OHM Inductor and Choke - 71-CLF6045T-471M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470UH 370MA 1.7OHM Inductor and Choke
71-CLF6045T-471M
SMD 470UH 370MA 1.7OHM Inductor and Choke 71-CLF6045T-471M
FIXED IND 470UH 370MA 1.7OHM SMD Product overview: CLF6045T-471M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 370MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 370MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-471M can be used for catalog matching and distributor lookup.

FIXED IND 470UH 370MA 1.7OHM SMD Product overview: CLF6045T-471M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 370MA, 1.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 370MA, 1.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-471M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15102-2-ND 71-CLF6045T-471M
Product Name Fixed Inductors SMD 470UH 370MA 1.7OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J563JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567605P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-5772-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers