TDK U.S.A. Corporation 470UH 370MA 1.704 OHM Inductor and Choke CLF6045T-471M-CA

Description
FIXED IND 470UH 370MA 1.704 OHM Product overview: CLF6045T-471M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 370MA, 1.704 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 370MA, 1.704 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-471M-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 370MA 1.704 OHM Product overview: CLF6045T-471M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 370MA, 1.704 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 370MA, 1.704 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-471M-CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470UH 370MA 1.704 OHM Inductor and Choke - 71-CLF6045T-471M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 370MA 1.704 OHM Inductor and Choke
71-CLF6045T-471M-CA
470UH 370MA 1.704 OHM Inductor and Choke 71-CLF6045T-471M-CA
FIXED IND 470UH 370MA 1.704 OHM Product overview: CLF6045T-471M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 370MA, 1.704 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 370MA, 1.704 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-471M-CA can be used for catalog matching and distributor lookup.

FIXED IND 470UH 370MA 1.704 OHM Product overview: CLF6045T-471M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 370MA, 1.704 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 370MA, 1.704 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-471M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF6045T-471M-CA
771591-CLF6045T-471M-CA
Fixed Inductors - CLF6045T-471M-CA 771591-CLF6045T-471M-CA
Manufacturer: TDK Corporation Win Source Part Number: 771591-CLF6045T-471M -CA Series: CLF-CA Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 370mA Shielding: Shielded Inductance: 470μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 300mA Test Frequency: 100kHz Family Name: CLF-CA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.704 Ohm Max Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Height - Seated (Maximum): 0.189" (4.80mm) Alternative Parts (Cross-Reference): ELL6UH471M; 7447779247W; PCD0504MT471; SD0805-471M-B; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771591-CLF6045T-471M-CA
Series: CLF-CA
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 370mA
Shielding: Shielded
Inductance: 470μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 300mA
Test Frequency: 100kHz
Family Name: CLF-CA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.704 Ohm Max
Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Height - Seated (Maximum): 0.189" (4.80mm)
Alternative Parts (Cross-Reference): ELL6UH471M; 7447779247W; PCD0504MT471; SD0805-471M-B;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 445-16749-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16749-2-ND
Fixed Inductors 445-16749-2-ND
470µH Shielded Wirewound Inductor 370mA 1.704Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 370mA 1.704Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF6045T-471M-CA 771591-CLF6045T-471M-CA 445-16749-2-ND
Product Name 470UH 370MA 1.704 OHM Inductor and Choke Fixed Inductors - CLF6045T-471M-CA Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 470 microH 470 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N2 0402DC-4N2XJRW , 0402DC-4N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers