TDK Corporation 3.3UH 3.5A 24.7MOHM Inductor and Choke CLF6045T-3R3N-D

Description
FIXED IND 3.3UH 3.5A 24.7MOHM SM Product overview: CLF6045T-3R3N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.5A, 24.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.5A, 24.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-3R3N-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 3.5A 24.7MOHM SM Product overview: CLF6045T-3R3N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.5A, 24.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.5A, 24.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-3R3N-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 3.5A 24.7MOHM Inductor and Choke - 71-CLF6045T-3R3N-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 3.5A 24.7MOHM Inductor and Choke
71-CLF6045T-3R3N-D
3.3UH 3.5A 24.7MOHM Inductor and Choke 71-CLF6045T-3R3N-D
FIXED IND 3.3UH 3.5A 24.7MOHM SM Product overview: CLF6045T-3R3N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.5A, 24.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.5A, 24.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-3R3N-D can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 3.5A 24.7MOHM SM Product overview: CLF6045T-3R3N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.5A, 24.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.5A, 24.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-3R3N-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15123-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15123-6-ND
Fixed Inductors 445-15123-6-ND
3.3µH Shielded Wirewound Inductor 3.5A 24.7mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.5A 24.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15123-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15123-1-ND
Fixed Inductors 445-15123-1-ND
3.3µH Shielded Wirewound Inductor 3.5A 24.7mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.5A 24.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15123-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15123-2-ND
Fixed Inductors 445-15123-2-ND
3.3µH Shielded Wirewound Inductor 3.5A 24.7mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 3.5A 24.7mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1052369-CLF6045T-3R3N-D
Inductors, Coils, Chokes - Fixed Inductors 1052369-CLF6045T-3R3N-D
Win Source Part Number: 1052369-CLF6045T-3R3 N-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-D Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 24.7mOhm Max Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Alternative Parts (Cross-Reference): SRU8028-3R3Y; CLF7045T-3R3N; LQH6PPN3R3N43L; CLF7045T-3R3N-D; 74404064033; 74404084033; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-15123-2,445-1512 3-1,445-15123-6 Current - Saturation (Isat): 3.1A

Win Source Part Number: 1052369-CLF6045T-3R3N-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF-D
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 24.7mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Alternative Parts (Cross-Reference): SRU8028-3R3Y; CLF7045T-3R3N; LQH6PPN3R3N43L; CLF7045T-3R3N-D; 74404064033; 74404084033;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-15123-2,445-15123-1,445-15123-6
Current - Saturation (Isat): 3.1A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF6045T-3R3N-D 445-15123-6-ND 1052369-CLF6045T-3R3N-D
Product Name 3.3UH 3.5A 24.7MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data