TDK U.S.A. Corporation Fixed Inductors CLF6045T-331M-D

Description
330µH Shielded Wirewound Inductor 440mA 1.164Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 440mA 1.164Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15135-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15135-6-ND
Fixed Inductors 445-15135-6-ND
330µH Shielded Wirewound Inductor 440mA 1.164Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 440mA 1.164Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15135-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15135-1-ND
Fixed Inductors 445-15135-1-ND
330µH Shielded Wirewound Inductor 440mA 1.164Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 440mA 1.164Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15135-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15135-2-ND
Fixed Inductors 445-15135-2-ND
330µH Shielded Wirewound Inductor 440mA 1.164Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 440mA 1.164Ohm Max Nonstandard

Buy Now Datasheet
330UH 440MA 1.164 OHM Inductor and Choke - 71-CLF6045T-331M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 440MA 1.164 OHM Inductor and Choke
71-CLF6045T-331M-D
330UH 440MA 1.164 OHM Inductor and Choke 71-CLF6045T-331M-D
FIXED IND 330UH 440MA 1.164 OHM Product overview: CLF6045T-331M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 440MA, 1.164 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 440MA, 1.164 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-331M-D can be used for catalog matching and distributor lookup.

FIXED IND 330UH 440MA 1.164 OHM Product overview: CLF6045T-331M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 440MA, 1.164 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 440MA, 1.164 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-331M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CLF6045T-331M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF6045T-331M-D
Fixed Inductors CLF6045T-331M-D
FIXED IND 330UH 440MA 1.164 OHM

FIXED IND 330UH 440MA 1.164 OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15135-6-ND 71-CLF6045T-331M-D CLF6045T-331M-D
Product Name Fixed Inductors 330UH 440MA 1.164 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1711136 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2824JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details