TDK U.S.A. Corporation Fixed Inductors CLF6045T-331M-CA

Description
330µH Shielded Wirewound Inductor 440mA 1.164Ohm Max Nonstandard
Request a Quote Datasheet
Description
330µH Shielded Wirewound Inductor 440mA 1.164Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16746-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16746-2-ND
Fixed Inductors 445-16746-2-ND
330µH Shielded Wirewound Inductor 440mA 1.164Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 440mA 1.164Ohm Max Nonstandard

Buy Now Datasheet
330UH 440MA 1.164 OHM Inductor and Choke - 71-CLF6045T-331M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 440MA 1.164 OHM Inductor and Choke
71-CLF6045T-331M-CA
330UH 440MA 1.164 OHM Inductor and Choke 71-CLF6045T-331M-CA
FIXED IND 330UH 440MA 1.164 OHM Product overview: CLF6045T-331M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 440MA, 1.164 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 440MA, 1.164 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-331M-CA can be used for catalog matching and distributor lookup.

FIXED IND 330UH 440MA 1.164 OHM Product overview: CLF6045T-331M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 440MA, 1.164 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 440MA, 1.164 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-331M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF6045T-331M-CA
866825-CLF6045T-331M-CA
Fixed Inductors - CLF6045T-331M-CA 866825-CLF6045T-331M-CA
Manufacturer: TDK Corporation Win Source Part Number: 866825-CLF6045T-331M -CA Series: CLF-CA Operating Temperature Range: -40°C ~ 105°C Features: 330 µH Shielded Wirewound Inductor 440 mA 1.164Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-16746-6, 445-16746-2, 445-16746-1, 445-16746-ND, CLF6045T-331M-CA-ND

Manufacturer: TDK Corporation
Win Source Part Number: 866825-CLF6045T-331M-CA
Series: CLF-CA
Operating Temperature Range: -40°C ~ 105°C
Features: 330 µH Shielded Wirewound Inductor 440 mA 1.164Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-16746-6, 445-16746-2, 445-16746-1, 445-16746-ND, CLF6045T-331M-CA-ND

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16746-2-ND 71-CLF6045T-331M-CA 866825-CLF6045T-331M-CA
Product Name Fixed Inductors 330UH 440MA 1.164 OHM Inductor and Choke Fixed Inductors - CLF6045T-331M-CA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 68 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-683600 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 68000 microH
View Details
Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details