TDK U.S.A. Corporation Fixed Inductors - CLF6045T-330M-D CLF6045T-330M-D

Description
Manufacturer: TDK Corporation Win Source Part Number: 771589-CLF6045T-330M -D Series: CLF-D Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 1.5A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 1.07A Test Frequency: 100kHz Family Name: CLF-D Categories: Inductors, Coils, Chokes DC Resistance (DCR): 123.6 mOhm Max Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): SD0504-330K-E; SD54-333MLC; SC54B-330; ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 771589-CLF6045T-330M -D Series: CLF-D Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 1.5A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 1.07A Test Frequency: 100kHz Family Name: CLF-D Categories: Inductors, Coils, Chokes DC Resistance (DCR): 123.6 mOhm Max Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): SD0504-330K-E; SD54-333MLC; SC54B-330; ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CLF6045T-330M-D
771589-CLF6045T-330M-D
Fixed Inductors - CLF6045T-330M-D 771589-CLF6045T-330M-D
Manufacturer: TDK Corporation Win Source Part Number: 771589-CLF6045T-330M -D Series: CLF-D Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 1.5A Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 1.07A Test Frequency: 100kHz Family Name: CLF-D Categories: Inductors, Coils, Chokes DC Resistance (DCR): 123.6 mOhm Max Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): SD0504-330K-E; SD54-333MLC; SC54B-330; ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771589-CLF6045T-330M-D
Series: CLF-D
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 1.5A
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 1.07A
Test Frequency: 100kHz
Family Name: CLF-D
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 123.6 mOhm Max
Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): SD0504-330K-E; SD54-333MLC; SC54B-330;
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
33UH 1.5A 123.6MOHM Inductor and Choke - 71-CLF6045T-330M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 1.5A 123.6MOHM Inductor and Choke
71-CLF6045T-330M-D
33UH 1.5A 123.6MOHM Inductor and Choke 71-CLF6045T-330M-D
FIXED IND 33UH 1.5A 123.6MOHM SM Product overview: CLF6045T-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 1.5A, 123.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 1.5A, 123.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-330M-D can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.5A 123.6MOHM SM Product overview: CLF6045T-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 1.5A, 123.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 1.5A, 123.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-330M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15129-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15129-2-ND
Fixed Inductors 445-15129-2-ND
33µH Shielded Wirewound Inductor 1.5A 123.6mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.5A 123.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15129-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15129-6-ND
Fixed Inductors 445-15129-6-ND
33µH Shielded Wirewound Inductor 1.5A 123.6mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.5A 123.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15129-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15129-1-ND
Fixed Inductors 445-15129-1-ND
33µH Shielded Wirewound Inductor 1.5A 123.6mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.5A 123.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 771589-CLF6045T-330M-D 71-CLF6045T-330M-D 445-15129-2-ND
Product Name Fixed Inductors - CLF6045T-330M-D 33UH 1.5A 123.6MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-11N 0302CS-11NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1911080P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.0800 ohms
Rated DC Current 2200 milliamps
Lead Style Axial
View Details