FIXED IND 220UH 500MA 936MOHM SM Product overview: CLF6045T-221M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 500MA, 936MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 500MA, 936MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-221M can be used for catalog matching and distributor lookup.
220µH Shielded Wirewound Inductor 500mA 936mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 866824-CLF6045T-221M
Series: CLF
Operating Temperature Range: -40°C ~ 105°C
Features: 220 µH Shielded Wirewound Inductor 500 mA 936mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-15100-2, 445-15100-1, 445-15100-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF6045T-221M | 445-15100-2-ND | 866824-CLF6045T-221M |
| Product Name | 220UH 500MA 936MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CLF6045T-221M |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | |
| Inductance Range | 220 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |