TDK Corporation Fixed Inductors CLF6045T-221M-D

Description
220µH Shielded Wirewound Inductor 500mA 936mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 500mA 936mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15134-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15134-6-ND
Fixed Inductors 445-15134-6-ND
220µH Shielded Wirewound Inductor 500mA 936mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 500mA 936mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15134-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15134-2-ND
Fixed Inductors 445-15134-2-ND
220µH Shielded Wirewound Inductor 500mA 936mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 500mA 936mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15134-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15134-1-ND
Fixed Inductors 445-15134-1-ND
220µH Shielded Wirewound Inductor 500mA 936mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 500mA 936mOhm Max Nonstandard

Buy Now Datasheet
220UH 500MA 936MOHM Inductor and Choke - 71-CLF6045T-221M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 500MA 936MOHM Inductor and Choke
71-CLF6045T-221M-D
220UH 500MA 936MOHM Inductor and Choke 71-CLF6045T-221M-D
FIXED IND 220UH 500MA 936MOHM SM Product overview: CLF6045T-221M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 500MA, 936MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 500MA, 936MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-221M-D can be used for catalog matching and distributor lookup.

FIXED IND 220UH 500MA 936MOHM SM Product overview: CLF6045T-221M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 500MA, 936MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 500MA, 936MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-221M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF6045T-221M-D
771587-CLF6045T-221M-D
Fixed Inductors - CLF6045T-221M-D 771587-CLF6045T-221M-D
Manufacturer: TDK Corporation Win Source Part Number: 771587-CLF6045T-221M -D Series: CLF-D Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 500mA Shielding: Shielded Inductance: 220μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 410mA Test Frequency: 100kHz Family Name: CLF-D Categories: Inductors, Coils, Chokes DC Resistance (DCR): 936 mOhm Max Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): CD54NP-221KB; SD0604-221M-7; SD0604-221K-7; SD0604-221M-A; ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771587-CLF6045T-221M-D
Series: CLF-D
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 500mA
Shielding: Shielded
Inductance: 220μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 410mA
Test Frequency: 100kHz
Family Name: CLF-D
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 936 mOhm Max
Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): CD54NP-221KB; SD0604-221M-7; SD0604-221K-7; SD0604-221M-A;
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15134-6-ND 71-CLF6045T-221M-D 771587-CLF6045T-221M-D
Product Name Fixed Inductors 220UH 500MA 936MOHM Inductor and Choke Fixed Inductors - CLF6045T-221M-D
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-36274532262R7MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers