TDK U.S.A. Corporation SMD 22UH 1.7A 93.6MOHM Inductor and Choke CLF6045T-220M

Description
FIXED IND 22UH 1.7A 93.6MOHM SMD Product overview: CLF6045T-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 93.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 93.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 1.7A 93.6MOHM SMD Product overview: CLF6045T-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 93.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 93.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 1.7A 93.6MOHM Inductor and Choke - 71-CLF6045T-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.7A 93.6MOHM Inductor and Choke
71-CLF6045T-220M
SMD 22UH 1.7A 93.6MOHM Inductor and Choke 71-CLF6045T-220M
FIXED IND 22UH 1.7A 93.6MOHM SMD Product overview: CLF6045T-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 93.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 93.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.7A 93.6MOHM SMD Product overview: CLF6045T-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 93.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 93.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-15094-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15094-2-ND
Fixed Inductors 445-15094-2-ND
22µH Shielded Wirewound Inductor 1.7A 93.6mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.7A 93.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15094-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15094-1-ND
Fixed Inductors 445-15094-1-ND
22µH Shielded Wirewound Inductor 1.7A 93.6mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.7A 93.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF6045T-220M 445-15094-2-ND
Product Name SMD 22UH 1.7A 93.6MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1857607P - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 47000 microH
View Details