TDK U.S.A. Corporation Fixed Inductors CLF6045T-220M-CA

Description
22µH Shielded Wirewound Inductor 1.7A 93.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 1.7A 93.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16742-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16742-2-ND
Fixed Inductors 445-16742-2-ND
22µH Shielded Wirewound Inductor 1.7A 93.6mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.7A 93.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16742-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16742-1-ND
Fixed Inductors 445-16742-1-ND
22µH Shielded Wirewound Inductor 1.7A 93.6mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 1.7A 93.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 1.7A 93.6MOHM Inductor and Choke - 71-CLF6045T-220M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 1.7A 93.6MOHM Inductor and Choke
71-CLF6045T-220M-CA
SMD 22UH 1.7A 93.6MOHM Inductor and Choke 71-CLF6045T-220M-CA
FIXED IND 22UH 1.7A 93.6MOHM SMD Product overview: CLF6045T-220M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 93.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 93.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-220M-CA can be used for catalog matching and distributor lookup.

FIXED IND 22UH 1.7A 93.6MOHM SMD Product overview: CLF6045T-220M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 1.7A, 93.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 1.7A, 93.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-220M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16742-2-ND 71-CLF6045T-220M-CA
Product Name Fixed Inductors SMD 22UH 1.7A 93.6MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0033uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N3XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 2 (+/- %)
View Details
Common Mode Chokes - 237-2282-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3148-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers