Manufacturer: TDK Corporation
Win Source Part Number: 1327824-CLF6045T-1R5
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
DC Resistance (DCR): 13mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-15104-2,445-1510
Product Status: Not For New Designs
Current - Saturation (Isat): 4.4A
RoHS Status: ROHS3 Compliant
FIXED IND 1.5UH 4.2A 13 MOHM SMD Product overview: CLF6045T-1R5N-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 4.2A, 13 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 4.2A, 13 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-1R5N-H can be used for catalog matching and distributor lookup.
1.5µH Shielded Wirewound Inductor 4.2A 13mOhm Nonstandard
1.5µH Shielded Wirewound Inductor 4.2A 13mOhm Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327824-CLF6045T-1R5N-H | 71-CLF6045T-1R5N-H | 445-15104-2-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 1.5UH 4.2A 13 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound |
| Application | RF Choke |