TDK U.S.A. Corporation Fixed Inductors CLF6045T-151M-H

Description
150µH Shielded Wirewound Inductor 600mA 480mOhm Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 600mA 480mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15116-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15116-2-ND
Fixed Inductors 445-15116-2-ND
150µH Shielded Wirewound Inductor 600mA 480mOhm Nonstandard

150µH Shielded Wirewound Inductor 600mA 480mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15116-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15116-1-ND
Fixed Inductors 445-15116-1-ND
150µH Shielded Wirewound Inductor 600mA 480mOhm Nonstandard

150µH Shielded Wirewound Inductor 600mA 480mOhm Nonstandard

Buy Now Datasheet
150UH 600MA 480MOHM Inductor and Choke - 71-CLF6045T-151M-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 600MA 480MOHM Inductor and Choke
71-CLF6045T-151M-H
150UH 600MA 480MOHM Inductor and Choke 71-CLF6045T-151M-H
FIXED IND 150UH 600MA 480MOHM SM Product overview: CLF6045T-151M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 600MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 600MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-151M-H can be used for catalog matching and distributor lookup.

FIXED IND 150UH 600MA 480MOHM SM Product overview: CLF6045T-151M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 600MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 600MA, 480MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-151M-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15116-2-ND 71-CLF6045T-151M-H
Product Name Fixed Inductors 150UH 600MA 480MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.33uH 100MHz 0.1A Inductor and Choke - 71-0603CS-R33XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.3300 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details