TDK Corporation Fixed Inductors CLF6045T-151M-D

Description
150µH Shielded Wirewound Inductor 600mA 576mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 600mA 576mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15133-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15133-2-ND
Fixed Inductors 445-15133-2-ND
150µH Shielded Wirewound Inductor 600mA 576mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 600mA 576mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15133-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15133-1-ND
Fixed Inductors 445-15133-1-ND
150µH Shielded Wirewound Inductor 600mA 576mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 600mA 576mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15133-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15133-6-ND
Fixed Inductors 445-15133-6-ND
150µH Shielded Wirewound Inductor 600mA 576mOhm Max Nonstandard

150µH Shielded Wirewound Inductor 600mA 576mOhm Max Nonstandard

Buy Now Datasheet
150UH 600MA 576MOHM Inductor and Choke - 71-CLF6045T-151M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 600MA 576MOHM Inductor and Choke
71-CLF6045T-151M-D
150UH 600MA 576MOHM Inductor and Choke 71-CLF6045T-151M-D
FIXED IND 150UH 600MA 576MOHM SM Product overview: CLF6045T-151M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 600MA, 576MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 600MA, 576MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-151M-D can be used for catalog matching and distributor lookup.

FIXED IND 150UH 600MA 576MOHM SM Product overview: CLF6045T-151M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 600MA, 576MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 600MA, 576MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-151M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF6045T-151M-D
771586-CLF6045T-151M-D
Fixed Inductors - CLF6045T-151M-D 771586-CLF6045T-151M-D
Manufacturer: TDK Corporation Win Source Part Number: 771586-CLF6045T-151M -D Series: CLF-D Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 600mA Shielding: Shielded Inductance: 150μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 500mA Test Frequency: 100kHz Family Name: CLF-D Categories: Inductors, Coils, Chokes DC Resistance (DCR): 576 mOhm Max Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): CD54NP-151KC; PM54-151K; NPI54C151KTRF; SD0604-151M-7; ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771586-CLF6045T-151M-D
Series: CLF-D
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 600mA
Shielding: Shielded
Inductance: 150μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 500mA
Test Frequency: 100kHz
Family Name: CLF-D
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 576 mOhm Max
Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): CD54NP-151KC; PM54-151K; NPI54C151KTRF; SD0604-151M-7;
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15133-2-ND 71-CLF6045T-151M-D 771586-CLF6045T-151M-D
Product Name Fixed Inductors 150UH 600MA 576MOHM Inductor and Choke Fixed Inductors - CLF6045T-151M-D
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567707 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0560 microH
DCR 1.2 ohms
View Details