TDK U.S.A. Corporation Fixed Inductors CLF6045T-150M-H

Description
15µH Shielded Wirewound Inductor 2A 55mOhm Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 2A 55mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15110-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15110-1-ND
Fixed Inductors 445-15110-1-ND
15µH Shielded Wirewound Inductor 2A 55mOhm Nonstandard

15µH Shielded Wirewound Inductor 2A 55mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15110-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15110-2-ND
Fixed Inductors 445-15110-2-ND
15µH Shielded Wirewound Inductor 2A 55mOhm Nonstandard

15µH Shielded Wirewound Inductor 2A 55mOhm Nonstandard

Buy Now Datasheet
SMD 15UH 2A 55 MOHM Inductor and Choke - 71-CLF6045T-150M-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2A 55 MOHM Inductor and Choke
71-CLF6045T-150M-H
SMD 15UH 2A 55 MOHM Inductor and Choke 71-CLF6045T-150M-H
FIXED IND 15UH 2A 55 MOHM SMD Product overview: CLF6045T-150M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-150M-H can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2A 55 MOHM SMD Product overview: CLF6045T-150M-H from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2A, 55 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2A, 55 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-150M-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF6045T-150M-H
771584-CLF6045T-150M-H
Fixed Inductors - CLF6045T-150M-H 771584-CLF6045T-150M-H
Manufacturer: TDK Corporation Win Source Part Number: 771584-CLF6045T-150M -H Series: CLF-H Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2A Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.5A Test Frequency: 100kHz Family Name: CLF Categories: Inductors, Coils, Chokes DC Resistance (DCR): 55 mOhm Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): MSS6132-153MLD; MSS6132-153MTB; MSS6132-153MSC; MSS6132-153MSD; Introduction Date: October 31, 2012 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 771584-CLF6045T-150M-H
Series: CLF-H
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2A
Shielding: Shielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.5A
Test Frequency: 100kHz
Family Name: CLF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 55 mOhm
Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): MSS6132-153MLD; MSS6132-153MTB; MSS6132-153MSC; MSS6132-153MSD;
Introduction Date: October 31, 2012
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15110-1-ND 71-CLF6045T-150M-H 771584-CLF6045T-150M-H
Product Name Fixed Inductors SMD 15UH 2A 55 MOHM Inductor and Choke Fixed Inductors - CLF6045T-150M-H
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers