TDK Corporation Fixed Inductors CLF6045T-150M-D

Description
15µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15127-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15127-1-ND
Fixed Inductors 445-15127-1-ND
15µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15127-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15127-6-ND
Fixed Inductors 445-15127-6-ND
15µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15127-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15127-2-ND
Fixed Inductors 445-15127-2-ND
15µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 2A 66mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 2A 66 MOHM Inductor and Choke - 71-CLF6045T-150M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2A 66 MOHM Inductor and Choke
71-CLF6045T-150M-D
SMD 15UH 2A 66 MOHM Inductor and Choke 71-CLF6045T-150M-D
FIXED IND 15UH 2A 66 MOHM SMD Product overview: CLF6045T-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-150M-D can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2A 66 MOHM SMD Product overview: CLF6045T-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-150M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CLF6045T-150M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF6045T-150M-D
Fixed Inductors CLF6045T-150M-D
FIXED IND 15UH 2A 66 MOHM SMD

FIXED IND 15UH 2A 66 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15127-1-ND 71-CLF6045T-150M-D CLF6045T-150M-D
Product Name Fixed Inductors SMD 15UH 2A 66 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-141 0201AF-141XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - DFK-20-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details