TDK Corporation Fixed Inductors CLF6045T-101M-D

Description
100µH Shielded Wirewound Inductor 700mA 408mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 700mA 408mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15132-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15132-6-ND
Fixed Inductors 445-15132-6-ND
100µH Shielded Wirewound Inductor 700mA 408mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 700mA 408mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15132-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15132-2-ND
Fixed Inductors 445-15132-2-ND
100µH Shielded Wirewound Inductor 700mA 408mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 700mA 408mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-15132-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15132-1-ND
Fixed Inductors 445-15132-1-ND
100µH Shielded Wirewound Inductor 700mA 408mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 700mA 408mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF6045T-101M-D
771583-CLF6045T-101M-D
Fixed Inductors - CLF6045T-101M-D 771583-CLF6045T-101M-D
Manufacturer: TDK Corporation Win Source Part Number: 771583-CLF6045T-101M -D Series: CLF-D Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 700mA Shielding: Shielded Inductance: 100μH Mounting: SMD Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 640mA Test Frequency: 100kHz Family Name: CLF-D Categories: Inductors, Coils, Chokes DC Resistance (DCR): 408 mOhm Max Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): SC54B-101; CR54NP-101KC; CDRH60D45RNP-101MC; PD54R-104K; ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 771583-CLF6045T-101M-D
Series: CLF-D
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 700mA
Shielding: Shielded
Inductance: 100μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 640mA
Test Frequency: 100kHz
Family Name: CLF-D
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 408 mOhm Max
Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): SC54B-101; CR54NP-101KC; CDRH60D45RNP-101MC; PD54R-104K;
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
100UH 700MA 408MOHM Inductor and Choke - 71-CLF6045T-101M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 700MA 408MOHM Inductor and Choke
71-CLF6045T-101M-D
100UH 700MA 408MOHM Inductor and Choke 71-CLF6045T-101M-D
FIXED IND 100UH 700MA 408MOHM SM Product overview: CLF6045T-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 700MA, 408MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 700MA, 408MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-101M-D can be used for catalog matching and distributor lookup.

FIXED IND 100UH 700MA 408MOHM SM Product overview: CLF6045T-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 700MA, 408MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 700MA, 408MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-101M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CLF6045T-101M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF6045T-101M-D
Fixed Inductors CLF6045T-101M-D
FIXED IND 100UH 700MA 408MOHM SM

FIXED IND 100UH 700MA 408MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15132-6-ND 771583-CLF6045T-101M-D 71-CLF6045T-101M-D CLF6045T-101M-D
Product Name Fixed Inductors Fixed Inductors - CLF6045T-101M-D 100UH 700MA 408MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 105 C (-40 to 221 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details