TDK U.S.A. Corporation Fixed Inductors CLF6045T-100M

Description
10µH Shielded Wirewound Inductor 2.4A 45.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 2.4A 45.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-15092-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-15092-2-ND
Fixed Inductors 445-15092-2-ND
10µH Shielded Wirewound Inductor 2.4A 45.6mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 2.4A 45.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 2.4A 45.6MOHM Inductor and Choke - 71-CLF6045T-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.4A 45.6MOHM Inductor and Choke
71-CLF6045T-100M
SMD 10UH 2.4A 45.6MOHM Inductor and Choke 71-CLF6045T-100M
FIXED IND 10UH 2.4A 45.6MOHM SMD Product overview: CLF6045T-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.4A, 45.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.4A, 45.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.4A 45.6MOHM SMD Product overview: CLF6045T-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.4A, 45.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.4A, 45.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045T-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327690-CLF6045T-100M - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327690-CLF6045T-100M
Inductors, Coils, Chokes - Fixed Inductors 1327690-CLF6045T-100M
Manufacturer: TDK Corporation Win Source Part Number: 1327690-CLF6045T-100 M Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm) Inductance: 10 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite DC Resistance (DCR): 45.6mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 Current Rating (Amps): 2.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-15092-1,445-1509 2-2,445-15092-6 Product Status: Obsolete Current - Saturation (Isat): 1.7A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 1327690-CLF6045T-100M
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.244" L x 0.232" W (6.20mm x 5.90mm)
Inductance: 10 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 45.6mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 71
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-15092-1,445-15092-2,445-15092-6
Product Status: Obsolete
Current - Saturation (Isat): 1.7A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-15092-2-ND 71-CLF6045T-100M 1327690-CLF6045T-100M
Product Name Fixed Inductors SMD 10UH 2.4A 45.6MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1048408 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 4700 microH
Rated DC Current 200 milliamps
View Details
Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers