TDK Corporation Fixed Inductors CLF6045NIT-6R8N-D

Description
FIXED IND 6.8UH 2.5A 35 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 6.8UH 2.5A 35 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-CLF6045NIT-6R8N-DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8UH 2.5A 35 MOHM SMD

FIXED IND 6.8UH 2.5A 35 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-CLF6045NIT-6R8N-DCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 2.5A 35mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.5A 35mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-CLF6045NIT-6R8N-DTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 2.5A 35mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 2.5A 35mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, Shld, 6.8Uh, Aec-Q200; Inductance Epcos - 71AC2908 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Shld, 6.8Uh, Aec-Q200; Inductance Epcos
71AC2908
Power Inductor, Shld, 6.8Uh, Aec-Q200; Inductance Epcos 71AC2908
POWER INDUCTOR, SHLD, 6.8UH, AEC-Q200; Inductance:6.8µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):3.1A; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, SHLD, 6.8UH, AEC-Q200; Inductance:6.8µH; RMS Current (Irms):3.1A; Inductor Construction:Shielded; Saturation Current (Isat):3.1A; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-CLF6045NIT-6R8N-DDKR-ND 71AC2908
Product Name Fixed Inductors Power Inductor, Shld, 6.8Uh, Aec-Q200; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1048443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-5721-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details