TDK Corporation Fixed Inductors CLF6045NIT-471M-D

Description
FIXED IND 470UH 280MA 1.56 OHM
Request a Quote Datasheet
Description
FIXED IND 470UH 280MA 1.56 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-CLF6045NIT-471M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470UH 280MA 1.56 OHM

FIXED IND 470UH 280MA 1.56 OHM

Buy Now Datasheet
Fixed Inductors - 445-CLF6045NIT-471M-DTR-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 280mA 1.56Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 280mA 1.56Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-CLF6045NIT-471M-DCT-ND - DigiKey
Thief River Falls, MN, United States
470µH Shielded Wirewound Inductor 280mA 1.56Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 280mA 1.56Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CLF6045NIT-471M-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF6045NIT-471M-D
Fixed Inductors CLF6045NIT-471M-D
FIXED IND 470UH 280MA 1.56OHM SM

FIXED IND 470UH 280MA 1.56OHM SM

Supplier's Site Datasheet
Power Inductor, Shld, 470Uh, Aec-Q200; Inductance Epcos - 71AC2907 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Shld, 470Uh, Aec-Q200; Inductance Epcos
71AC2907
Power Inductor, Shld, 470Uh, Aec-Q200; Inductance Epcos 71AC2907
POWER INDUCTOR, SHLD, 470UH, AEC-Q200; Inductance:470µH; RMS Current (Irms):410mA; Inductor Construction:Shielde d; Saturation Current (Isat):360mA; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

POWER INDUCTOR, SHLD, 470UH, AEC-Q200; Inductance:470µH; RMS Current (Irms):410mA; Inductor Construction:Shielded; Saturation Current (Isat):360mA; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-CLF6045NIT-471M-DDKR-ND CLF6045NIT-471M-D 71AC2907
Product Name Fixed Inductors Fixed Inductors Power Inductor, Shld, 470Uh, Aec-Q200; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176636-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 82 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details