TDK Corporation Fixed Inductors CLF6045NIT-331M-D

Description
FIXED IND 330UH 360MA 1.1 OHM
Request a Quote Datasheet
Description
FIXED IND 330UH 360MA 1.1 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-CLF6045NIT-331M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 360MA 1.1 OHM

FIXED IND 330UH 360MA 1.1 OHM

Buy Now Datasheet
Fixed Inductors - 445-CLF6045NIT-331M-DCT-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Wirewound Inductor 360mA 1.1Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 360mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-CLF6045NIT-331M-DTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Shielded Wirewound Inductor 360mA 1.1Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 360mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
Power Inductor, Shld, 330Uh, Aec-Q200; Inductance Epcos - 71AC2904 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Shld, 330Uh, Aec-Q200; Inductance Epcos
71AC2904
Power Inductor, Shld, 330Uh, Aec-Q200; Inductance Epcos 71AC2904
POWER INDUCTOR, SHLD, 330UH, AEC-Q200; Inductance:330µH; RMS Current (Irms):490mA; Inductor Construction:Shielde d; Saturation Current (Isat):430mA; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

POWER INDUCTOR, SHLD, 330UH, AEC-Q200; Inductance:330µH; RMS Current (Irms):490mA; Inductor Construction:Shielded; Saturation Current (Isat):430mA; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-CLF6045NIT-331M-DDKR-ND 71AC2904
Product Name Fixed Inductors Power Inductor, Shld, 330Uh, Aec-Q200; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details