TDK Corporation Fixed Inductors CLF6045NIT-330M-D

Description
33µH Shielded Wirewound Inductor 1.1A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 1.1A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181068-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181068-2-ND
Fixed Inductors 445-181068-2-ND
33µH Shielded Wirewound Inductor 1.1A 120mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.1A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181068-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181068-1-ND
Fixed Inductors 445-181068-1-ND
33µH Shielded Wirewound Inductor 1.1A 120mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.1A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181068-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181068-6-ND
Fixed Inductors 445-181068-6-ND
FIXED IND 33UH 1.1A 120 MOHM SMD

FIXED IND 33UH 1.1A 120 MOHM SMD

Buy Now Datasheet
SMD 33UH 1.1A 120 MOHM Inductor and Choke - 71-CLF6045NIT-330M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.1A 120 MOHM Inductor and Choke
71-CLF6045NIT-330M-D
SMD 33UH 1.1A 120 MOHM Inductor and Choke 71-CLF6045NIT-330M-D
FIXED IND 33UH 1.1A 120 MOHM SMD Product overview: CLF6045NIT-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.1A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.1A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045NIT-330M-D can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.1A 120 MOHM SMD Product overview: CLF6045NIT-330M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.1A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.1A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045NIT-330M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1052367-CLF6045NIT-330M-D
Inductors, Coils, Chokes - Fixed Inductors 1052367-CLF6045NIT-330M-D
Win Source Part Number: 1052367-CLF6045NIT-3 30M-D Category: Inductors, Coils, Chokes>Fixed Inductors Series: CLF-NI-D Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.189" (4.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.248" L x 0.236" W (6.30mm x 6.00mm) Alternative Parts (Cross-Reference): 1267AY-330M=P3; SRN8040-330M; NR8040T330M; VLP8040T-330M; NS10145T330MNA; ASPI-8040S-330M-T; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-181068-2,445-181 068-1,CLF6045NIT-330 M-D-ND Current - Saturation (Isat): 1.1A

Win Source Part Number: 1052367-CLF6045NIT-330M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CLF-NI-D
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.189" (4.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.248" L x 0.236" W (6.30mm x 6.00mm)
Alternative Parts (Cross-Reference): 1267AY-330M=P3; SRN8040-330M; NR8040T330M; VLP8040T-330M; NS10145T330MNA; ASPI-8040S-330M-T;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-181068-2,445-181068-1,CLF6045NIT-330M-D-ND
Current - Saturation (Isat): 1.1A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-181068-2-ND 71-CLF6045NIT-330M-D 1052367-CLF6045NIT-330M-D
Product Name Fixed Inductors SMD 33UH 1.1A 120 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678548 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers