2.2µH Shielded Wirewound Inductor 4.1A 20mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 4.1A 20mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 4.1A 20mOhm Max Nonstandard
FIXED IND 2.2UH 4.1A 20 MOHM SMD Product overview: CLF6045NIT-2R2N-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 4.1A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 4.1A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045NIT-2R2N-D
POWER INDUCTOR, SHLD, 2.2UH, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-175196-6-ND | 71-CLF6045NIT-2R2N-D | 71AC2899 |
| Product Name | Fixed Inductors | SMD 2.2UH 4.1A 20 MOHM Inductor and Choke | Power Inductor, Shld, 2.2Uh, Aec-Q200; Inductance Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |