FIXED IND 220UH 470MA 864MOHM SM Product overview: CLF6045NIT-221M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 470MA, 864MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 470MA, 864MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045NIT-221M-D
Manufacturer: TDK Corporation
Win Source Part Number: 730348-CLF6045NIT-22
Series: CLF-NI-D
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 150°C
Package: Nonstandard
Current Rating: 570mA
Shielding: Shielded
Inductance: 220μH
Mounting: SMD
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 470mA
Test Frequency: 100kHz
Size: 0.248" L x 0.236" W (6.30mm x 6.00mm)
Family Name: CLF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 864 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.189" (4.80mm)
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
220µH Shielded Wirewound Inductor 470mA 864mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 470mA 864mOhm Max Nonstandard
FIXED IND 220UH 470MA 864 MOHM
POWER INDUCTOR, SHLD, 220UH, AEC-Q200; Inductance:220µH; RMS Current (Irms):570mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF6045NIT-221M-D | 730348-CLF6045NIT-221M-D | 445-181067-2-ND | 71AC2901 |
| Product Name | 220UH 470MA 864MOHM Inductor and Choke | Fixed Inductors - CLF6045NIT-221M-D | Fixed Inductors | Power Inductor, Shld, 220Uh, Aec-Q200; Inductance Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 220 microH | 220 microH | 220 microH |