TDK Corporation Fixed Inductors CLF6045NIT-1R0N-D

Description
FIXED IND 1UH 4.8A 14 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1UH 4.8A 14 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-CLF6045NIT-1R0N-DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 4.8A 14 MOHM SMD

FIXED IND 1UH 4.8A 14 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 445-CLF6045NIT-1R0N-DTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 4.8A 14mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 4.8A 14mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-CLF6045NIT-1R0N-DCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 4.8A 14mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 4.8A 14mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-CLF6045NIT-1R0N-DDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-24N 0402DC-24NXJRW , 0402DC-24NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details