TDK Corporation SMD 15UH 1.7A 72 MOHM Inductor and Choke CLF6045NIT-150M-D

Description
FIXED IND 15UH 1.7A 72 MOHM SMD Product overview: CLF6045NIT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.7A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.7A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045NIT-150M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 1.7A 72 MOHM SMD Product overview: CLF6045NIT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.7A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.7A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045NIT-150M-D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 1.7A 72 MOHM Inductor and Choke - 71-CLF6045NIT-150M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.7A 72 MOHM Inductor and Choke
71-CLF6045NIT-150M-D
SMD 15UH 1.7A 72 MOHM Inductor and Choke 71-CLF6045NIT-150M-D
FIXED IND 15UH 1.7A 72 MOHM SMD Product overview: CLF6045NIT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.7A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.7A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045NIT-150M-D can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.7A 72 MOHM SMD Product overview: CLF6045NIT-150M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.7A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.7A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045NIT-150M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CLF6045NIT-150M-D
722986-CLF6045NIT-150M-D
Fixed Inductors - CLF6045NIT-150M-D 722986-CLF6045NIT-150M-D
Manufacturer: TDK Corporation Win Source Part Number: 722986-CLF6045NIT-15 0M-D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 1.7A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 72mOhm Max Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.189" (4.80mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.248" L x 0.236" W (6.30mm x 6.00mm) Current Rating (Amps): 2A Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 722986-CLF6045NIT-150M-D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 15μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 1.7A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 72mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.189" (4.80mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.248" L x 0.236" W (6.30mm x 6.00mm)
Current Rating (Amps): 2A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 445-175359-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175359-6-ND
Fixed Inductors 445-175359-6-ND
15µH Shielded Wirewound Inductor 1.7A 72mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.7A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175359-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175359-1-ND
Fixed Inductors 445-175359-1-ND
15µH Shielded Wirewound Inductor 1.7A 72mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.7A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-175359-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-175359-2-ND
Fixed Inductors 445-175359-2-ND
15µH Shielded Wirewound Inductor 1.7A 72mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 1.7A 72mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, Shld, 15Uh, Aec-Q200; Inductance Epcos - 71AC2897 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Shld, 15Uh, Aec-Q200; Inductance Epcos
71AC2897
Power Inductor, Shld, 15Uh, Aec-Q200; Inductance Epcos 71AC2897
POWER INDUCTOR, SHLD, 15UH, AEC-Q200; Inductance:15µH; RMS Current (Irms):2A; Inductor Construction:Shielde d; Saturation Current (Isat):2A; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

POWER INDUCTOR, SHLD, 15UH, AEC-Q200; Inductance:15µH; RMS Current (Irms):2A; Inductor Construction:Shielded; Saturation Current (Isat):2A; Product Range:CLF-NI-D Series; Power Inductor Case:6.3mm x 6mm x 4.5mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CLF6045NIT-150M-D 722986-CLF6045NIT-150M-D 445-175359-6-ND 71AC2897
Product Name SMD 15UH 1.7A 72 MOHM Inductor and Choke Fixed Inductors - CLF6045NIT-150M-D Fixed Inductors Power Inductor, Shld, 15Uh, Aec-Q200; Inductance Epcos
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-82N 0302CS-82NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details