FIXED IND 100UH 610MA 384MOHM SM Product overview: CLF6045NIT-101M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 610MA, 384MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 610MA, 384MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045NIT-101M-D
100µH Shielded Wirewound Inductor 610mA 384mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 610mA 384mOhm Max Nonstandard
100µH Shielded Wirewound Inductor 610mA 384mOhm Max Nonstandard
Win Source Part Number: 1370336-CLF6045NIT-1
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 150°C
Fake Threat In the Open Market: 49 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: CLF-NI-D
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.248" L x 0.236" W (6.30mm x 6.00mm)
Height - Seated (Max): 0.189" (4.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 100 µH
Current Rating (Amps): 610 mA
Current - Saturation (Isat): 610mA
Shielding: Shielded
DC Resistance (DCR): 384mOhm Max
Inductance Frequency - Test: 100 kHz
FIXED IND 100UH 610MA 384MOHM SM
POWER INDUCTOR, SHLD, 100UH, AEC-Q200; Inductance:100µH; RMS Current (Irms):860mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CLF6045NIT-101M-D | 445-174377-1-ND | 1370336-CLF6045NIT-101M-D | CLF6045NIT-101M-D | 71AC2895 |
| Product Name | 100UH 610MA 384MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Power Inductor, Shld, 100Uh, Aec-Q200; Inductance Epcos |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Inductance Range | 100 microH | 100 microH | 100 microH | 100 microH |