Manufacturer: TDK Corporation
Win Source Part Number: 752644-CLF6045NIT-10
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 2.1A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 42mOhm Max
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.189" (4.80mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.248" L x 0.236" W (6.30mm x 6.00mm)
Current Rating (Amps): 2.6A
Inductance Frequency - Test: 100kHz
FIXED IND 10UH 2.1A 42 MOHM SMD
10µH Shielded Wirewound Inductor 2.1A 42mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2.1A 42mOhm Max Nonstandard
FIXED IND 10UH 2.1A 42 MOHM SMD Product overview: CLF6045NIT-100M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.1A, 42 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.1A, 42 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF6045NIT-100M-D
FIXED IND 10UH 2.1A 42 MOHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 752644-CLF6045NIT-100M-D | 445-CLF6045NIT-100M-DDKR-ND | 71-CLF6045NIT-100M-D | CLF6045NIT-100M-D |
| Product Name | Fixed Inductors - CLF6045NIT-100M-D | Fixed Inductors | SMD 10UH 2.1A 42 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite |
| Application | RF Choke | |||
| Inductance Range | 10 microH | 10 microH | 10 microH |