TDK Corporation Fixed Inductors CLF5030NIT-6R8N-D

Description
6.8µH Shielded Wirewound Inductor 1.85A 97.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.85A 97.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174698-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174698-2-ND
Fixed Inductors 445-174698-2-ND
6.8µH Shielded Wirewound Inductor 1.85A 97.5mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.85A 97.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174698-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174698-1-ND
Fixed Inductors 445-174698-1-ND
6.8µH Shielded Wirewound Inductor 1.85A 97.5mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.85A 97.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174698-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174698-6-ND
Fixed Inductors 445-174698-6-ND
6.8µH Shielded Wirewound Inductor 1.85A 97.5mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.85A 97.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, 1.85A, 30%, Shielded; Inductance Tdk - 01AC4833 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 1.85A, 30%, Shielded; Inductance Tdk
01AC4833
Inductor, 6.8Uh, 1.85A, 30%, Shielded; Inductance Tdk 01AC4833
INDUCTOR, 6.8UH, 1.85A, 30%, SHIELDED; Inductance:6.8µH; RMS Current (Irms):1.85A; Inductor Construction:Shielde d; Saturation Current (Isat):2.07A; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 6.8UH, 1.85A, 30%, SHIELDED; Inductance:6.8µH; RMS Current (Irms):1.85A; Inductor Construction:Shielded; Saturation Current (Isat):2.07A; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - CLF5030NIT-6R8N-D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CLF5030NIT-6R8N-D
Fixed Inductors CLF5030NIT-6R8N-D
FIXED IND 6.8UH 1.85A 97.5 MOHM

FIXED IND 6.8UH 1.85A 97.5 MOHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174698-2-ND 01AC4833 CLF5030NIT-6R8N-D
Product Name Fixed Inductors Inductor, 6.8Uh, 1.85A, 30%, Shielded; Inductance Tdk Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details
Chokes - 1624116-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
6GHz Inductor and Choke - 71-0402CS-4N3XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 5 (+/- %)
View Details