TDK Corporation Inductors, Coils, Chokes - Fixed Inductors CLF5030NIT-471M-D

Description
Manufacturer: TDK Corporation Win Source Part Number: 1327815-CLF5030NIT-4 71M-D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm) Inductance: 470 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite DC Resistance (DCR): 5.28Ohm Max Temperature Range - Operating: -55°C ~ 150°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 170 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174709-2,445-174 709-1,445-174709-6 Current - Saturation (Isat): 240mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1327815-CLF5030NIT-4 71M-D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm) Inductance: 470 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite DC Resistance (DCR): 5.28Ohm Max Temperature Range - Operating: -55°C ~ 150°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 170 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174709-2,445-174 709-1,445-174709-6 Current - Saturation (Isat): 240mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327815-CLF5030NIT-471M-D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327815-CLF5030NIT-471M-D
Inductors, Coils, Chokes - Fixed Inductors 1327815-CLF5030NIT-471M-D
Manufacturer: TDK Corporation Win Source Part Number: 1327815-CLF5030NIT-4 71M-D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm) Inductance: 470 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite DC Resistance (DCR): 5.28Ohm Max Temperature Range - Operating: -55°C ~ 150°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 170 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 445-174709-2,445-174 709-1,445-174709-6 Current - Saturation (Isat): 240mA RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327815-CLF5030NIT-471M-D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.209" L x 0.197" W (5.30mm x 5.00mm)
Inductance: 470 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
DC Resistance (DCR): 5.28Ohm Max
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 170 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 445-174709-2,445-174709-1,445-174709-6
Current - Saturation (Isat): 240mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 445-174709-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174709-1-ND
Fixed Inductors 445-174709-1-ND
470µH Shielded Wirewound Inductor 170mA 5.28Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 170mA 5.28Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174709-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174709-2-ND
Fixed Inductors 445-174709-2-ND
470µH Shielded Wirewound Inductor 170mA 5.28Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 170mA 5.28Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174709-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174709-6-ND
Fixed Inductors 445-174709-6-ND
470µH Shielded Wirewound Inductor 170mA 5.28Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 170mA 5.28Ohm Max Nonstandard

Buy Now Datasheet
470UH 170MA 5.28OHM Inductor and Choke - 71-CLF5030NIT-471M-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 170MA 5.28OHM Inductor and Choke
71-CLF5030NIT-471M-D
470UH 170MA 5.28OHM Inductor and Choke 71-CLF5030NIT-471M-D
FIXED IND 470UH 170MA 5.28OHM SM Product overview: CLF5030NIT-471M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 170MA, 5.28OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 170MA, 5.28OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-471M-D can be used for catalog matching and distributor lookup.

FIXED IND 470UH 170MA 5.28OHM SM Product overview: CLF5030NIT-471M-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 170MA, 5.28OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 170MA, 5.28OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CLF5030NIT-471M-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 470Uh, 0.17A, 20%, Shielded; Inductance Tdk - 01AC4832 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 0.17A, 20%, Shielded; Inductance Tdk
01AC4832
Inductor, 470Uh, 0.17A, 20%, Shielded; Inductance Tdk 01AC4832
INDUCTOR, 470UH, 0.17A, 20%, SHIELDED; Inductance:470µH; RMS Current (Irms):170mA; Inductor Construction:Shielde d; Saturation Current (Isat):240mA; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 470UH, 0.17A, 20%, SHIELDED; Inductance:470µH; RMS Current (Irms):170mA; Inductor Construction:Shielded; Saturation Current (Isat):240mA; Product Range:CLF-NI-D Series; Power Inductor Case:5.3mm x 5mm x 2.7mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327815-CLF5030NIT-471M-D 445-174709-1-ND 71-CLF5030NIT-471M-D 01AC4832
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 470UH 170MA 5.28OHM Inductor and Choke Inductor, 470Uh, 0.17A, 20%, Shielded; Inductance Tdk
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Surface Mount Inductors - 1620211 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.4200 ohms
View Details
2 suppliers